Samsung Electronics Co., Ltd. Power Supplies - External/Internal (Off-Board) - LED Drivers SL-L2282B002US

Description
Win Source Part Number: 1237340-SL-L2282B002 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Tray Standard Package: 10 Ratings: IP67 Power (Watts): 200 W Voltage - Output: 18 ~ 36V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 5.6A Voltage - Input (Min): 100VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C Dimension: 9.02" L x 2.66" W x 1.57" H (229.0mm x 67.5mm x 40.0mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9530 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1692 Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1237340-SL-L2282B002 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Tray Standard Package: 10 Ratings: IP67 Power (Watts): 200 W Voltage - Output: 18 ~ 36V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 5.6A Voltage - Input (Min): 100VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C Dimension: 9.02" L x 2.66" W x 1.57" H (229.0mm x 67.5mm x 40.0mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9530 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1692 Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1237340-SL-L2282B002US - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1237340-SL-L2282B002US
Power Supplies - External/Internal (Off-Board) - LED Drivers 1237340-SL-L2282B002US
Win Source Part Number: 1237340-SL-L2282B002 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Tray Standard Package: 10 Ratings: IP67 Power (Watts): 200 W Voltage - Output: 18 ~ 36V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 5.6A Voltage - Input (Min): 100VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C Dimension: 9.02" L x 2.66" W x 1.57" H (229.0mm x 67.5mm x 40.0mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9530 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1692 Product Status: Obsolete Approval Agency: cURus

Win Source Part Number: 1237340-SL-L2282B002US
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Type: Constant Current
Termination Style: Wire Leads
Features: OVP, SCP
Package: Tray
Standard Package: 10
Ratings: IP67
Power (Watts): 200 W
Voltage - Output: 18 ~ 36V
Topology: AC DC Converter
Number of Outputs: 1
Current - Output (Max): 5.6A
Voltage - Input (Min): 100VAC
Voltage - Input (Max): 277VAC
Dimming: Analog
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 9.02" L x 2.66" W x 1.57" H (229.0mm x 67.5mm x 40.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9530
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1692
Product Status: Obsolete
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1237340-SL-L2282B002US
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP LED Driver IC - 137-A6275EA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
5 suppliers
10MA LED Driver IC - 137-BCR601XUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage ? to 60 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
8 suppliers