LED Lighting COBs, Engines, Modules LED Module inFlux_S04 White, Warm Linear Light Strip
Win Source Part Number: 1241161-SL-B8U4N80L1
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: inFlux_S04
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Tray
Standard Package: 160
Current - Max: 1.38A
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 24.1V
Current - Test: 1.38A
Height: 5.90mm
Lens Type: Flat
CCT (K): 3500K
Lumens/Watt @ Current - Test: 128 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 65°C
Dimension: 279.60mm L x 39.60mm W
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SL-B8U4N80L1WW,1510-
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 1510-1566-ND | SL-B8U4N80L1WW |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |