Win Source Part Number: 1241180-SL-B8U1N60LA
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: H inFlux
Type: LED Module
Color: White, Warm
Package: Tray
Standard Package: 256
Current - Max: 2.2A
Configuration: Linear Light Strip
Viewing Angle: 118°
Voltage - Forward (Vf) (Typ): 11.2V
Current - Test: 1.43A
Height: 5.20mm
Lens Type: Flat
CCT (K): 3500K
Lumens/Watt @ Current - Test: 181 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 55°C
Dimension: 280.00mm L x 24.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SL-B8U1
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SL-B8U1N60LAWW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |