LED Lighting COBs, Engines, Modules LED Module H inFlux White, Neutral Linear Light Strip
Win Source Part Number: 1241189-SL-B8T3N80LA
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: H inFlux
Type: LED Module
Color: White, Neutral
Package: Tray
Standard Package: 210
Current - Max: 2.2A
Configuration: Linear Light Strip
Viewing Angle: 118°
Voltage - Forward (Vf) (Typ): 22.4V
Current - Test: 1.43A
Height: 5.20mm
Lens Type: Flat
CCT (K): 4000K
Lumens/Watt @ Current - Test: 191 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 55°C
Dimension: 560.00mm L x 24.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2450,SL-B8T3N80
Base Product Number: SL-B8T3
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 1510-2450-ND | SL-B8T3N80LAWW |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |