Win Source Part Number: 1241168-SL-B8R7N90L1
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: inFlux_L09
Type: LED Module
Color: White, Cool
Features: With Connector
Package: Tray
Standard Package: 150
Current - Max: 1.38A
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 48.2V
Current - Test: 1.38A
Height: 5.90mm
Lens Type: Flat
CCT (K): 5000K
Lumens/Watt @ Current - Test: 141 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 65°C
Dimension: 559.50mm L x 39.60mm W
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1345
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
LED Lighting COBs, Engines, Modules LED Module inFlux_L09 White, Cool Linear Light Strip
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SL-B8R7N90L1WW | 1510-1345-ND |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips | LED COBs, Engines, Modules, Strips |