Win Source Part Number: 1241632-SL-B7T2N80L2
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Type: LED Module
Color: White, Neutral
Package: Bulk
Standard Package: 240
Current - Max: 1.54A
Configuration: Square
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 19.8V
Current - Test: 1.4A
Height: 5.30mm
Lens Type: Flat
CCT (K): 4000K 5-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 170 lm/W
CRI (Color Rendering Index): 70
Temperature - Test: 70°C
Dimension: 81.00mm L x 81.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SL-B7T2N80L2WW
Base Product Number: SL-B7T2
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SL-B7T2N80L2WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |