Win Source Part Number: 1241178-SL-B7R5N90L2
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: HILOM SC16
Type: LED Module
Color: White, Cool
Package: Bulk
Standard Package: 400
Current - Max: 2.31A
Configuration: Linear Light Strip
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 24.9V
Current - Test: 2.1A
Height: 5.30mm
Lens Type: Flat
CCT (K): 5000K
Lumens/Watt @ Current - Test: 138 lm/W
CRI (Color Rendering Index): 70
Temperature - Test: 70°C
Dimension: 73.00mm L x 73.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SL-B7R5N90L2WW
Base Product Number: SL-B7
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SL-B7R5N90L2WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |