Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
Win Source Part Number: 1340271-SIP-007AFS00
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: ARTIK
Package: Tray
Standard Package: 1
Frequency: 2.4GHz
Protocol: 802.11a/b/g/n/ac, Bluetooth v4.0
Data Rate: 54Mbps
Memory Size: 4GB Flash, 1GB DRAM
Antenna Type: Antenna Not Included, Castellation
Power - Output: 16dBm
Sensitivity: -92dBm
RF Family/Standard: Bluetooth, WiFi
Serial Interfaces: I²C, I²S, JTAG, SPI, UART, USB
Voltage - Supply: 3.7V ~ 5V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8471.50.0150
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
RF TXRX MOD BLUETOOTH CAST SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1683-1023-ND | 1340271-SIP-007AFS002 | SIP-007AFS002 | SIP-007AFS002 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -92 dBm | -92 dBm | -92 dBm | -92 dBm |
| Output Power | 16 dBm | 16 dBm | 16 dBm | 16 dBm |
| Package Type | Surface Mount; Module | Module | Surface Mount; Module |