Manufacturer: Samsung
Win Source Part Number: 933813-SIP-005AFS301
Series: ARTIK
Operating Temperature Range: -25°C ~ 85°C
Features: Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
RF TXRX MOD BLUETOOTH U.FL SMD
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 933813-SIP-005AFS301 | 1683-1002-ND | SIP-005AFS301 | SIP-005AFS301 |
| Product Name | RF Transceiver Modules - SIP-005AFS301 | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Module | Surface Mount; Module | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -97 dBm | -97 dBm | -97 dBm |