Win Source Part Number: 1240345-SI-N9W1312B0
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: SLE-013
Type: LED Module
Color: White, Warm
Package: Tray
Standard Package: 400
Current - Max: 350mA
Configuration: Round
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 33.5V
Current - Test: 250mA
Height: 6.10mm
Lens Type: Flat
CCT (K): 2700K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 113 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 75°C
Light Emitting Surface (LES): 13.50mm Dia
Dimension: 50.00mm Dia
ECCN: OBSOLETE
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1682
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SI-N9W1312B0WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |