Win Source Part Number: 1241611-SI-N8V1856B0
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: CM 130mm G5
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Bulk
Standard Package: 90
Configuration: Round
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 27.9V
Current - Test: 640mA
Height: 5.20mm
Lens Type: Flat
CCT (K): 3000K
Lumens/Watt @ Current - Test: 178 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Dimension: 130.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SI-N8V1856B0WW
Base Product Number: SI-N8V1856
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1241611-SI-N8V1856B0WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |
| LED Type | White; Multi-Colored; White, Warm |