Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SI-N8U1856B0WW

Description
Win Source Part Number: 1241610-SI-N8U1856B0 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: CM 130mm G5 Type: LED Module Color: White, Warm Features: With Connector Package: Bulk Standard Package: 90 Configuration: Round Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 27.9V Current - Test: 640mA Height: 5.20mm Lens Type: Flat CCT (K): 3500K Lumens/Watt @ Current - Test: 180 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 25°C Dimension: 130.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SI-N8U1856B0WW Base Product Number: SI-N8U1856 Product Status: Obsolete Luminous Flux @ Current/Temperature: 3210lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1241610-SI-N8U1856B0 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: CM 130mm G5 Type: LED Module Color: White, Warm Features: With Connector Package: Bulk Standard Package: 90 Configuration: Round Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 27.9V Current - Test: 640mA Height: 5.20mm Lens Type: Flat CCT (K): 3500K Lumens/Watt @ Current - Test: 180 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 25°C Dimension: 130.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SI-N8U1856B0WW Base Product Number: SI-N8U1856 Product Status: Obsolete Luminous Flux @ Current/Temperature: 3210lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1241610-SI-N8U1856B0WW
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1241610-SI-N8U1856B0WW
Win Source Part Number: 1241610-SI-N8U1856B0 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: CM 130mm G5 Type: LED Module Color: White, Warm Features: With Connector Package: Bulk Standard Package: 90 Configuration: Round Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 27.9V Current - Test: 640mA Height: 5.20mm Lens Type: Flat CCT (K): 3500K Lumens/Watt @ Current - Test: 180 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 25°C Dimension: 130.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SI-N8U1856B0WW Base Product Number: SI-N8U1856 Product Status: Obsolete Luminous Flux @ Current/Temperature: 3210lm (Typ)

Win Source Part Number: 1241610-SI-N8U1856B0WW
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: CM 130mm G5
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Bulk
Standard Package: 90
Configuration: Round
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 27.9V
Current - Test: 640mA
Height: 5.20mm
Lens Type: Flat
CCT (K): 3500K
Lumens/Watt @ Current - Test: 180 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Dimension: 130.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SI-N8U1856B0WW
Base Product Number: SI-N8U1856
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 3210lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241610-SI-N8U1856B0WW
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
2.2X1.4MM GREEN SMD LED - AA2214CGSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1313-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
View Details