LED Lighting COBs, Engines, Modules LED Module Round-090C White, Neutral Round
Win Source Part Number: 1240351-SI-N8T0814B0
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: Round-090C
Type: LED Module
Color: White, Neutral
Features: With Connector
Package: Box
Standard Package: 180
Current - Max: 450mA
Configuration: Round
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 24V
Current - Test: 350mA
Height: 5.75mm
Lens Type: Flat
CCT (K): 4000K 4-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 131 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 55°C
Dimension: 90.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1145
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 1510-1145-ND | SI-N8T0814B0WW |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |