Win Source Part Number: 1240335-SI-N8A1016E0
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: TO10
Type: LED Module
Color: White, Warm / White, Cool
Package: Tray
Standard Package: 192
Configuration: Square
Voltage - Forward (Vf) (Typ): 35.9V
Current - Test: 250mA
Height: 2.20mm
Lens Type: Flat
CCT (K): 2700K ~ 6500K
Lumens/Watt @ Current - Test: 114 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 65°C
Dimension: 28.00mm L x 28.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SI-N8A1016
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SI-N8A1016E0WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |