Samsung Electronics Co., Ltd. Power Supplies - External/Internal (Off-Board) - LED Drivers SI-EPF006400WW

Description
Win Source Part Number: 1237343-SI-EPF006400 WW Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Features: OCP, OTP, OVP, SCP Package: Tray Standard Package: 20 Ratings: IP20 Power (Watts): 75 W Voltage - Output: 27 ~ 54V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.55A Voltage - Input (Min): 198VAC Voltage - Input (Max): 264VAC Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 50°C Dimension: 14.17" L x 1.18" W x 0.83" H (360.0mm x 30.0mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Samsung Semiconductor, Inc. Base Product Number: SI-EPF006400 Product Status: Not For New Designs Approval Agency: CE, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1237343-SI-EPF006400 WW Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Features: OCP, OTP, OVP, SCP Package: Tray Standard Package: 20 Ratings: IP20 Power (Watts): 75 W Voltage - Output: 27 ~ 54V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.55A Voltage - Input (Min): 198VAC Voltage - Input (Max): 264VAC Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 50°C Dimension: 14.17" L x 1.18" W x 0.83" H (360.0mm x 30.0mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Samsung Semiconductor, Inc. Base Product Number: SI-EPF006400 Product Status: Not For New Designs Approval Agency: CE, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1237343-SI-EPF006400WW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1237343-SI-EPF006400WW
Power Supplies - External/Internal (Off-Board) - LED Drivers 1237343-SI-EPF006400WW
Win Source Part Number: 1237343-SI-EPF006400 WW Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Features: OCP, OTP, OVP, SCP Package: Tray Standard Package: 20 Ratings: IP20 Power (Watts): 75 W Voltage - Output: 27 ~ 54V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.55A Voltage - Input (Min): 198VAC Voltage - Input (Max): 264VAC Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 50°C Dimension: 14.17" L x 1.18" W x 0.83" H (360.0mm x 30.0mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Samsung Semiconductor, Inc. Base Product Number: SI-EPF006400 Product Status: Not For New Designs Approval Agency: CE, VDE

Win Source Part Number: 1237343-SI-EPF006400WW
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Type: Constant Current
Termination Style: Terminal Block
Features: OCP, OTP, OVP, SCP
Package: Tray
Standard Package: 20
Ratings: IP20
Power (Watts): 75 W
Voltage - Output: 27 ~ 54V
Topology: AC DC Converter
Number of Outputs: 1
Current - Output (Max): 1.55A
Voltage - Input (Min): 198VAC
Voltage - Input (Max): 264VAC
Efficiency: 87%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 50°C
Dimension: 14.17" L x 1.18" W x 0.83" H (360.0mm x 30.0mm x 21.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SI-EPF006400
Product Status: Not For New Designs
Approval Agency: CE, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1237343-SI-EPF006400WW
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 198 volts
Unlock Full Specs
to access all available technical data

Similar Products

QFN LED Driver IC - 137-A8512EETTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
5 suppliers
LM3421 N-Channel Controllers for Constant Current LED Drivers - LM3421MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
8 suppliers