Samsung Electronics Co., Ltd. Power Supplies - External/Internal (Off-Board) - LED Drivers SI-CU1625002US

Description
Win Source Part Number: 1237348-SI-CU1625002 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Features: OTP, SCP Package: Bulk Standard Package: 28 Ratings: IP20 Power (Watts): 50 W Voltage - Output: 15 ~ 54V Weight: 0.585 lb (265.35 g) Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Input (Min): 120VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 11.81" L x 1.18" W x 0.83" H (300.0mm x 30.0mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1237348-SI-CU1625002 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Features: OTP, SCP Package: Bulk Standard Package: 28 Ratings: IP20 Power (Watts): 50 W Voltage - Output: 15 ~ 54V Weight: 0.585 lb (265.35 g) Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Input (Min): 120VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 11.81" L x 1.18" W x 0.83" H (300.0mm x 30.0mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1237348-SI-CU1625002US - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1237348-SI-CU1625002US
Power Supplies - External/Internal (Off-Board) - LED Drivers 1237348-SI-CU1625002US
Win Source Part Number: 1237348-SI-CU1625002 US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Type: Constant Current Termination Style: Terminal Block Features: OTP, SCP Package: Bulk Standard Package: 28 Ratings: IP20 Power (Watts): 50 W Voltage - Output: 15 ~ 54V Weight: 0.585 lb (265.35 g) Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Input (Min): 120VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 11.81" L x 1.18" W x 0.83" H (300.0mm x 30.0mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Approval Agency: cURus

Win Source Part Number: 1237348-SI-CU1625002US
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Type: Constant Current
Termination Style: Terminal Block
Features: OTP, SCP
Package: Bulk
Standard Package: 28
Ratings: IP20
Power (Watts): 50 W
Voltage - Output: 15 ~ 54V
Weight: 0.585 lb (265.35 g)
Topology: AC DC Converter
Number of Outputs: 1
Current - Output (Max): 1.6A
Voltage - Input (Min): 120VAC
Voltage - Input (Max): 277VAC
Dimming: Analog
Efficiency: 87%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 50°C
Dimension: 11.81" L x 1.18" W x 0.83" H (300.0mm x 30.0mm x 21.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1237348-SI-CU1625002US
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Automotive Led Driver W/I2C - A8522KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Driver ICs - 9210341P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 15.75 milliamps
View Details
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers