Samsung Electronics Co., Ltd. LED COBs, Engines, Modules, Strips SI-B8V17256001

Description
LED Lighting COBs, Engines, Modules LED Module LT-M562C Gen3 White, Warm Linear Light Strip
Request a Quote Datasheet
Description
LED Lighting COBs, Engines, Modules LED Module LT-M562C Gen3 White, Warm Linear Light Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED COBs, Engines, Modules, Strips - 1510-2466-ND - DigiKey
Thief River Falls, MN, United States
LED COBs, Engines, Modules, Strips
1510-2466-ND
LED COBs, Engines, Modules, Strips 1510-2466-ND
LED Lighting COBs, Engines, Modules LED Module LT-M562C Gen3 White, Warm Linear Light Strip

LED Lighting COBs, Engines, Modules LED Module LT-M562C Gen3 White, Warm Linear Light Strip

Buy Now Datasheet
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips - SI-B8V17256001 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
SI-B8V17256001
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SI-B8V17256001
Win Source Part Number: 1240428-SI-B8V172560 01 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LT-M562C Gen3 Type: LED Module Color: White, Warm Package: Tray Standard Package: 280 Current - Max: 1.08A Configuration: Linear Light Strip Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 24V Current - Test: 700mA Height: 5.80mm Lens Type: Flat CCT (K): 3000K Lumens/Watt @ Current - Test: 151 lm/W CRI (Color Rendering Index): 80 Dimension: 560.00mm L x 18.00mm W ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SI-B8V17256001,1510- 2466 Base Product Number: SI-B8 Luminous Flux @ Current/Temperature: 2535lm

Win Source Part Number: 1240428-SI-B8V17256001
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-M562C Gen3
Type: LED Module
Color: White, Warm
Package: Tray
Standard Package: 280
Current - Max: 1.08A
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 24V
Current - Test: 700mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 3000K
Lumens/Watt @ Current - Test: 151 lm/W
CRI (Color Rendering Index): 80
Dimension: 560.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SI-B8V17256001,1510-2466
Base Product Number: SI-B8
Luminous Flux @ Current/Temperature: 2535lm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category LED Light Strips LED Light Strips
Product Number 1510-2466-ND SI-B8V17256001
Product Name LED COBs, Engines, Modules, Strips Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
Unlock Full Specs
to access all available technical data

Similar Products