Win Source Part Number: 1240394-SI-B8V14156S
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-S562F
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Tray
Standard Package: 224
Current - Max: 1.44A
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 17.6V
Current - Test: 800mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 3000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 155 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 50°C
Dimension: 559.70mm L x 23.80mm W
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1397,SI-B8V1415
Base Product Number: SI-B8
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
LED Lighting COBs, Engines, Modules LED Module LT-S562F White, Warm Linear Light Strip
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SI-B8V14156SWW | 1510-1397-ND |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips | LED COBs, Engines, Modules, Strips |