Samsung Semiconductor Division LED MODULE LT-Q562A 3000K STRIP SI-B8V101560US

Description
LED MODULE LT-Q562A 3000K STRIP
Description
LED MODULE LT-Q562A 3000K STRIP

Suppliers

Company
Product
Description
Supplier Links
LED MODULE LT-Q562A 3000K STRIP - 700-SI-B8V101560US - Utmel Electronic Limited
Hong Kong, China
LED MODULE LT-Q562A 3000K STRIP
700-SI-B8V101560US
LED MODULE LT-Q562A 3000K STRIP 700-SI-B8V101560US
LED MODULE LT-Q562A 3000K STRIP

LED MODULE LT-Q562A 3000K STRIP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 700-SI-B8V101560US
Product Name LED MODULE LT-Q562A 3000K STRIP
LED Package: 560.00mm Lx18.00mm W
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular LED lamp - SLR-343DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details