Win Source Part Number: 1240467-SI-B8U05128H
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-H282D
Type: LED Module
Color: White, Warm
Features: With Connector
Package: Bulk
Standard Package: 400
Configuration: Linear Light Strip
Voltage - Forward (Vf) (Typ): 22.5V
Current - Test: 240mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 3500K
Lumens/Watt @ Current - Test: 181 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 50°C
Dimension: 275.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: Q11119681T,1510-1585
Base Product Number: SI-B8
Luminous Flux @ Current/Temperature:
LED Lighting COBs, Engines, Modules LED Module LT-H282D White, Warm Linear Light Strip
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SI-B8U05128HUS | 1510-1585-ND |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips | LED COBs, Engines, Modules, Strips |