Description
LED Cool Lights, 5050 Tape Light with Protective Coating, introduces a Revolution in Lighting with the LED Adhesive Ribbon which features the latest energy efficient LED technology in an extremely low profile that will make you wonder where the light is coming from. Flexible and available in a variety of colors, waterproof and non-waterproof, solid color and color changing, it can be installed in a wide range of applications. Whether you have a new construction or remodeling project, LED Cool Lights, Tape Light can update your design with a "green" solution.
LED COOL Lights Flexible strip is a low-voltage, low power system,12v DC LEDs that are entirely RoHS compliant. Each roll is 196" long [16.4ft] allowing for installations in extremely tight quarters where incandescent, florescent and neon technologies will not fit. Also available with Coating, Waterproof and 5050 60 LED's per meter.
Power: One Roll - LED 5050 Tape requires a 12v/3a power supply. Two rolls can be plugged together and a 12v/5a power supply is required.
The LED Tape light comes with two female connectors on each end that will plug and play with our low voltage power supplies. 12v/3a, 12v/5a, 12v/6a, 12v/7a and 12v/10a transformers. The LED Tape light is also Dimmable with a low voltage magnetic wall dimmer such as a Lutron Diva dimmer. Dimmable transformers are sold separately and we offer 60w, 100w or 150w dimmable transformers.
Model Numbers:
LEDC-3-5050-C-W (Pure White 6000k)
LEDC-3-5050-C-WW (Warm White 3500k)
LEDC-3-5050-C-R (Red)
LEDC-3-5050-C-G (Green)
LEDC-3-5050-C-B (Blue)
LEDC-3-5050-C-A (Amber)
Features:
• Ultra-Bright 5050 2 Chip surface mount LEDs available in
White, Warm white, Red, Green, Blue and Amber. (Custom Colors Available Upon Request.)
• Highly flexible circuit board with integral 3M high-bond
adhesive tape can be applied to most accessible surfaces. Clips available upon request.
• Low power consumption, low heat and low voltage.
• Stable voltage and state of the art LED driver technology
ensures consistent illumination levels.
• Smooth 120 degree light distribution.
• No ultra violet (UV/IR) radiation. No mercury.
• UL Listed
• Wet/Dry Location
Application:
• Outdoor/Indoor Use
• Cove Lighting
• Path and contour lighting
• Backlight for signage
• Architectural lights for Canopy, Corridor, Window, Archway
• DIY Lights for home use
• Marine light
• Task lighting
• Replacement of Fluorescent light
• Decorative lights for holiday, event, show, exhibition
| LED Cool Lights | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | LED 5050-WITH PROTECTIVE COATING |
| Product Name | LED Adhesive Strip Tape |