LED Lighting COBs, Engines, Modules LED Engine LT-Q282A White, Warm Linear Light Strip
Win Source Part Number: 1240412-SI-B8U051280
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-Q282A
Type: LED Engine
Color: White, Warm
Package: Tray
Standard Package: 400
Configuration: Linear Light Strip
Voltage - Forward (Vf) (Typ): 11V
Current - Test: 450mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 3500K
Lumens/Watt @ Current - Test: 197 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 40°C
Dimension: 275.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2282
Base Product Number: SI-B8
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 1510-2282-ND | SI-B8U051280US |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |