SAMSUNG SEMICONDUCTOR DIVISION
SI-B8U041100WW -- LED 3500K 80CRI LM561B
Samsung Semiconductor Division
LED 3500K 80CRI LM561B
SI-B8U041100WW
Description
LED 3500K 80CRI LM561B
Description
LED 3500K 80CRI LM561B
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
700-SI-B8U041100WW |
|
Product Name
|
LED 3500K 80CRI LM561B |
|
LED Package:
|
91.00mm Lx18.00mm W
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
RoundFlatφ3
LED Type
Red
Peak Wavelength
650 nm (6500 Å)
View Details
2 suppliers