Samsung Electronics Co., Ltd. LED COBs, Engines, Modules, Strips SI-B8T072280WW

Description
LED Lighting COBs, Engines, Modules LED Module LT-M282B_G2 White, Neutral Linear Light Strip
Request a Quote Datasheet
Description
LED Lighting COBs, Engines, Modules LED Module LT-M282B_G2 White, Neutral Linear Light Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED COBs, Engines, Modules, Strips - 1510-1333-ND - DigiKey
Thief River Falls, MN, United States
LED COBs, Engines, Modules, Strips
1510-1333-ND
LED COBs, Engines, Modules, Strips 1510-1333-ND
LED Lighting COBs, Engines, Modules LED Module LT-M282B_G2 White, Neutral Linear Light Strip

LED Lighting COBs, Engines, Modules LED Module LT-M282B_G2 White, Neutral Linear Light Strip

Buy Now Datasheet
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips - SI-B8T072280WW - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
SI-B8T072280WW
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SI-B8T072280WW
Win Source Part Number: 1240444-SI-B8T072280 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LT-M282B_G2 Type: LED Module Color: White, Neutral Features: With Connector Package: Tray Standard Package: 400 Current - Max: 360mA Configuration: Linear Light Strip Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 24.8V Current - Test: 300mA Height: 4.40mm Lens Type: Flat CCT (K): 4000K 4-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 50°C Dimension: 275.00mm L x 18.00mm W ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1333 Product Status: Obsolete Luminous Flux @ Current/Temperature: 1100lm (Typ)

Win Source Part Number: 1240444-SI-B8T072280WW
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-M282B_G2
Type: LED Module
Color: White, Neutral
Features: With Connector
Package: Tray
Standard Package: 400
Current - Max: 360mA
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 24.8V
Current - Test: 300mA
Height: 4.40mm
Lens Type: Flat
CCT (K): 4000K 4-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 50°C
Dimension: 275.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1333
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 1100lm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category LED Light Strips LED Light Strips
Product Number 1510-1333-ND SI-B8T072280WW
Product Name LED COBs, Engines, Modules, Strips Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
Unlock Full Specs
to access all available technical data

Similar Products