LED Lighting COBs, Engines, Modules LED Module LT-VB22B White, Cool Linear Light Strip
Win Source Part Number: 1240368-SI-B8R301B2C
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-VB22B
Type: LED Module
Color: White, Cool
Package: Tray
Standard Package: 360
Current - Max: 1.44A
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 25.4V
Current - Test: 1.26A
Height: 5.50mm
CCT (K): 5000K
Lumens/Watt @ Current - Test: 135 lm/W
CRI (Color Rendering Index): 80
Dimension: 1120.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1639
Base Product Number: SI-B8
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 1510-1639-ND | SI-B8R301B2CUS |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |