LED Lighting COBs, Engines, Modules LED Module LT-VB22A White, Cool Linear Light Strip
Win Source Part Number: 1240370-SI-B8R221B2C
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-VB22A
Type: LED Module
Color: White, Cool
Features: With Connector
Package: Tray
Standard Package: 360
Current - Max: 1.08A
Configuration: Linear Light Strip
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 25.2V
Current - Test: 840mA
Height: 5.50mm
Lens Type: Flat
CCT (K): 5000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 137 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 50°C
Dimension: 1120.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2153
Base Product Number: SI-B8
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 1510-2153-ND | SI-B8R221B2CUS |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |