LED Lighting COBs, Engines, Modules LED Module LT-M562B_G2 White, Cool Linear Light Strip
Win Source Part Number: 1240433-SI-B8R152560
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-M562B_G2
Type: LED Module
Color: White, Cool
Features: With Connector
Package: Tray
Standard Package: 280
Current - Max: 720mA
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 24.8V
Current - Test: 600mA
Height: 4.40mm
Lens Type: Flat
CCT (K): 5000K 4-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 50°C
Dimension: 560.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1330
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 1510-1330-ND | SI-B8R152560WW |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |