Description
LED Cool Lights, 5050 Waterproof Tape Light introduces a Revolution in Lighting with the LED Adhesive Ribbon which features the latest energy efficient LED technology in an extremely low profile that will make you wonder where the light is coming from. Flexible and available in a variety of colors, waterproof and non-waterproof, solid color and color changing, it can be installed in a wide range of applications. Whether you have a new construction or remodeling project, LED Cool Lights, Tape Light can update your design with a "green" solution.
LED COOL Lights Flexible strip is a low-voltage, low power system,12v DC LEDs that are entirely RoHS compliant. Each roll is 196" long [16.4ft] allowing for installations in extremely tight quarters where incandescent, florescent and neon technologies will not fit. Also available with 60 LED's per meter.
Power:
The LED Tape light comes with two female connectors on each end that will plug and play with our low voltage 12v/3a, 12v/5a, 12v/6a, 12v/7a and 12v/10a transformers. The LED Tape light is also Dimmable with a low voltage magnetic wall dimmer such as a Lutron Diva dimmer. Dimmable transformers are sold separately and we offer 60w, 100w or 150w dimmable transformers.
Model Numbers:
LEDC-3-5050-W-W (Pure White 6000k)
LEDC-3-5050-W-WW (Warm White 3500k)
LEDC-3-5050-W-R (Red)
LEDC-3-5050-W-G (Green)
LEDC-3-5050-W-B (Blue)
LEDC-3-5050-W-A (Amber)
Features:
Ultra-Bright 5050 2 Chip surface mount LEDs available in White, Warm white, Red, Green, Blue and Amber. (Custom Colors Available Upon Request.)
Highly flexible circuit board with integral 3M high-bond adhesive tape can be applied to most accessible surfaces. Clips available upon request.
Low power consumption, low heat and low voltage.
Stable voltage and state of the art LED driver technology ensures consistent illumination levels.
Smooth 120 degree light distribution.
No ultra violet (UV/IR) radiation. No mercury.
UL Listed
Wet/Dry Location
Application:
Outdoor/Indoor Use
Cove Lighting
Path and contour lighting
Backlight for signage
Architectural lights for Canopy, Corridor, Window, Archway
DIY Lights for home use
Marine light
Task lighting
Replacement of Fluorescent light
Decorative lights for holiday, event, show, exhibition
Specification ›
| LED Cool Lights | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | LED 5050 TAPE LIGHT - Waterproof |
| Product Name | LED Adhesive Strip Tape |