Win Source Part Number: 1240475-SI-B8R112560
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-E562A
Type: LED Module
Color: White, Cool
Features: With Connector
Package: Tray
Standard Package: 240
Current - Max: 360mA
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 37.4V
Current - Test: 300mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 5000K 4-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 135 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 50°C
Dimension: 560.00mm L x 24.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1226
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SI-B8R112560WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |