Description
LED Cool Lights, LED Neon Tube, is available in 39" lengths and are supplied from fixed modules. 144 RGB LED's and work with a DMX or controlled by a PC. Custom projects available.
Model Number:
LEDC-LNT-D050-L39
Specifications:
LED: 144pcs (R-48, G-48, B-48 LED)
Beam Angle: 120 degrees
Input Voltage: 12V DC
Tube Color: Milky White
Diameter of Tube: 1.97" Round
Length of Tube: 39" (1meter)
Waterproof: IP65
2 Pins for power extension
4 Pins for signal extension
| LED Cool Lights | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | LED TUBE-DIGITAL |
| Product Name | LED Wall Washers |