Samsung Electronics Co., Ltd. LED COBs, Engines, Modules, Strips SI-B8R07228HWW

Description
LED Lighting COBs, Engines, Modules LED Module LT-S282H White, Cool Linear Light Strip
Request a Quote Datasheet
Description
LED Lighting COBs, Engines, Modules LED Module LT-S282H White, Cool Linear Light Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED COBs, Engines, Modules, Strips - 1510-1363-ND - DigiKey
Thief River Falls, MN, United States
LED COBs, Engines, Modules, Strips
1510-1363-ND
LED COBs, Engines, Modules, Strips 1510-1363-ND
LED Lighting COBs, Engines, Modules LED Module LT-S282H White, Cool Linear Light Strip

LED Lighting COBs, Engines, Modules LED Module LT-S282H White, Cool Linear Light Strip

Buy Now Datasheet
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips - SI-B8R07228HWW - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
SI-B8R07228HWW
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SI-B8R07228HWW
Win Source Part Number: 1240402-SI-B8R07228H WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LT-S282H Type: LED Module Color: White, Cool Features: With Connector Package: Tray Standard Package: 128 Current - Max: 540mA Configuration: Linear Light Strip Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 23.4V Current - Test: 300mA Height: 7.40mm Lens Type: Flat CCT (K): 5000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 162 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 50°C Dimension: 279.70mm L x 23.80mm W ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1363,SI-B8R0722 8HWW Base Product Number: SI-B8 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 1140lm (Typ)

Win Source Part Number: 1240402-SI-B8R07228HWW
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-S282H
Type: LED Module
Color: White, Cool
Features: With Connector
Package: Tray
Standard Package: 128
Current - Max: 540mA
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 23.4V
Current - Test: 300mA
Height: 7.40mm
Lens Type: Flat
CCT (K): 5000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 162 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 50°C
Dimension: 279.70mm L x 23.80mm W
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1363,SI-B8R07228HWW
Base Product Number: SI-B8
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature: 1140lm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category LED Light Strips LED Light Strips
Product Number 1510-1363-ND SI-B8R07228HWW
Product Name LED COBs, Engines, Modules, Strips Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
Unlock Full Specs
to access all available technical data

Similar Products