Win Source Part Number: 1240337-SI-B8A071280
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: T
Type: LED Module
Color: White, Warm / White, Cool
Package: Tray
Standard Package: 280
Configuration: Linear Light Strip
Voltage - Forward (Vf) (Typ): 9V
Current - Test: 750mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 2700K ~ 6500K
Temperature - Test: 50°C
Dimension: 275.00mm L x 16.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2307,SI-B8A0712
Base Product Number: SI-B8
Product Status: Obsolete
LED Lighting COBs, Engines, Modules LED Module T White, Warm / White, Cool Linear Light Strip
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SI-B8A071280WW | 1510-2307-ND |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips | LED COBs, Engines, Modules, Strips |