Samsung Semiconductor Division LED White Lighting SCS9WT93HPL2WLS03F

Description
LED Lighting LM102A White, Warm 2700K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)
Request a Quote Datasheet
Description
LED Lighting LM102A White, Warm 2700K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2152-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2152-1-ND
LED White Lighting 1510-2152-1-ND
LED Lighting LM102A White, Warm 2700K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

LED Lighting LM102A White, Warm 2700K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2152-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2152-2-ND
LED White Lighting 1510-2152-2-ND
LED Lighting LM102A White, Warm 2700K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

LED Lighting LM102A White, Warm 2700K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239692-SCS9WT93HPL2WLS03F
Optoelectronics - LED Lighting - White 1239692-SCS9WT93HPL2WLS03F
Win Source Part Number: 1239692-SCS9WT93HPL2 WLS03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 2700K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 87lm (79lm ~ 85lm) Lumens/Watt @ Current - Test: 98 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2152-1,1510-215 2-2,1510-2152-6 Base Product Number: SCS9WT93

Win Source Part Number: 1239692-SCS9WT93HPL2WLS03F
Category: Optoelectronics>LED Lighting - White
Series: LM102A
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 145°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 2700K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 87lm (79lm ~ 85lm)
Lumens/Watt @ Current - Test: 98 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2152-1,1510-2152-2,1510-2152-6
Base Product Number: SCS9WT93

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2152-1-ND 1239692-SCS9WT93HPL2WLS03F
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 0505 (1313 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLVGMYK29M-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details