Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCS8WT93HPL2WLS03F

Description
Win Source Part Number: 1239686-SCS8WT93HPL2 WLS03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 2700K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 103lm (95lm ~ 111lm) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2205-6,1510-220 5-2,1510-2205-1 Base Product Number: SCS8WT93 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1239686-SCS8WT93HPL2 WLS03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 2700K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 103lm (95lm ~ 111lm) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2205-6,1510-220 5-2,1510-2205-1 Base Product Number: SCS8WT93 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239686-SCS8WT93HPL2WLS03F
Optoelectronics - LED Lighting - White 1239686-SCS8WT93HPL2WLS03F
Win Source Part Number: 1239686-SCS8WT93HPL2 WLS03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 2700K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 103lm (95lm ~ 111lm) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2205-6,1510-220 5-2,1510-2205-1 Base Product Number: SCS8WT93 Product Status: Last Time Buy

Win Source Part Number: 1239686-SCS8WT93HPL2WLS03F
Category: Optoelectronics>LED Lighting - White
Series: LM102A
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 145°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 2700K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 103lm (95lm ~ 111lm)
Lumens/Watt @ Current - Test: 116 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2205-6,1510-2205-2,1510-2205-1
Base Product Number: SCS8WT93
Product Status: Last Time Buy

Buy Now Datasheet
LED White Lighting - 1510-2205-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2205-1-ND
LED White Lighting 1510-2205-1-ND
LED Lighting LM102A White, Warm 2700K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

LED Lighting LM102A White, Warm 2700K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2205-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2205-2-ND
LED White Lighting 1510-2205-2-ND
LED Lighting LM102A White, Warm 2700K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

LED Lighting LM102A White, Warm 2700K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239686-SCS8WT93HPL2WLS03F 1510-2205-1-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 145 degrees 145 degrees
Forward Voltage 5.9 volts 5.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details