Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCS8VT78EFL1V09FCK

Description
Win Source Part Number: 1239654-SCS8VT78EFL1 V09FCK Category: Optoelectronics>LED Lighting - White Series: LM131A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 300mA CCT (K): 3000K Flux @ 25°C, Current - Test: 98lm (86lm ~ 110lm) Lumens/Watt @ Current - Test: 102 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 5.5°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.056" L x 0.056" W (1.42mm x 1.42mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCS8VT78 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239654-SCS8VT78EFL1 V09FCK Category: Optoelectronics>LED Lighting - White Series: LM131A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 300mA CCT (K): 3000K Flux @ 25°C, Current - Test: 98lm (86lm ~ 110lm) Lumens/Watt @ Current - Test: 102 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 5.5°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.056" L x 0.056" W (1.42mm x 1.42mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCS8VT78 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239654-SCS8VT78EFL1V09FCK
Optoelectronics - LED Lighting - White 1239654-SCS8VT78EFL1V09FCK
Win Source Part Number: 1239654-SCS8VT78EFL1 V09FCK Category: Optoelectronics>LED Lighting - White Series: LM131A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 300mA CCT (K): 3000K Flux @ 25°C, Current - Test: 98lm (86lm ~ 110lm) Lumens/Watt @ Current - Test: 102 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 5.5°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.056" L x 0.056" W (1.42mm x 1.42mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCS8VT78 Product Status: Not For New Designs

Win Source Part Number: 1239654-SCS8VT78EFL1V09FCK
Category: Optoelectronics>LED Lighting - White
Series: LM131A
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 300mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 98lm (86lm ~ 110lm)
Lumens/Watt @ Current - Test: 102 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 5.5°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.056" L x 0.056" W (1.42mm x 1.42mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SCS8VT78
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239654-SCS8VT78EFL1V09FCK
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 3.7 milliCandela
View Details
LED Indication - Discrete - 754-AA4040CGCKT-HTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details