LED Lighting LM102A White, Warm 3500K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)
LED Lighting LM102A White, Warm 3500K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-2203-2-ND |
| Product Name | LED White Lighting |
| LED Package: | 0505 (1313 Metric) |
| LED Type | White |
| Color Temperature | 3500 K |