Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCS8PT78EFL1P0BHCK

Description
Win Source Part Number: 1239655-SCS8PT78EFL1 P0BHCK Category: Optoelectronics>LED Lighting - White Series: LM131A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 300mA CCT (K): 6500K Flux @ 25°C, Current - Test: 106lm (94lm ~ 118lm) Lumens/Watt @ Current - Test: 110 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 5.5°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.056" L x 0.056" W (1.42mm x 1.42mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCS8PT78 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239655-SCS8PT78EFL1 P0BHCK Category: Optoelectronics>LED Lighting - White Series: LM131A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 300mA CCT (K): 6500K Flux @ 25°C, Current - Test: 106lm (94lm ~ 118lm) Lumens/Watt @ Current - Test: 110 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 5.5°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.056" L x 0.056" W (1.42mm x 1.42mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCS8PT78 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239655-SCS8PT78EFL1P0BHCK
Optoelectronics - LED Lighting - White 1239655-SCS8PT78EFL1P0BHCK
Win Source Part Number: 1239655-SCS8PT78EFL1 P0BHCK Category: Optoelectronics>LED Lighting - White Series: LM131A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 300mA CCT (K): 6500K Flux @ 25°C, Current - Test: 106lm (94lm ~ 118lm) Lumens/Watt @ Current - Test: 110 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 5.5°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.056" L x 0.056" W (1.42mm x 1.42mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCS8PT78 Product Status: Not For New Designs

Win Source Part Number: 1239655-SCS8PT78EFL1P0BHCK
Category: Optoelectronics>LED Lighting - White
Series: LM131A
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 300mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 106lm (94lm ~ 118lm)
Lumens/Watt @ Current - Test: 110 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 5.5°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.056" L x 0.056" W (1.42mm x 1.42mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SCS8PT78
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239655-SCS8PT78EFL1P0BHCK
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB7W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details