Samsung Semiconductor Division LED White Lighting SCS7VT93HPL2VLS03F

Description
LED Lighting LM102A White, Warm 3000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)
Request a Quote Datasheet
Description
LED Lighting LM102A White, Warm 3000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2202-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2202-1-ND
LED White Lighting 1510-2202-1-ND
LED Lighting LM102A White, Warm 3000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

LED Lighting LM102A White, Warm 3000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2202-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2202-2-ND
LED White Lighting 1510-2202-2-ND
LED Lighting LM102A White, Warm 3000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

LED Lighting LM102A White, Warm 3000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239691-SCS7VT93HPL2VLS03F
Optoelectronics - LED Lighting - White 1239691-SCS7VT93HPL2VLS03F
Win Source Part Number: 1239691-SCS7VT93HPL2 VLS03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 3000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 111lm (103lm ~ 119lm) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2202-6,1510-220 2-1,1510-2202-2 Base Product Number: SCS7VT93

Win Source Part Number: 1239691-SCS7VT93HPL2VLS03F
Category: Optoelectronics>LED Lighting - White
Series: LM102A
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 145°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 3000K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 111lm (103lm ~ 119lm)
Lumens/Watt @ Current - Test: 125 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2202-6,1510-2202-1,1510-2202-2
Base Product Number: SCS7VT93

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2202-1-ND 1239691-SCS7VT93HPL2VLS03F
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 0505 (1313 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PHB9-TW005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red Orange
Peak Wavelength 623 nm (6230 Å)
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details