Samsung Semiconductor Division LED White Lighting SCS7TT93HPL2TLS03F

Description
LED Lighting LM102A White, Neutral 4000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)
Request a Quote Datasheet
Description
LED Lighting LM102A White, Neutral 4000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2200-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2200-1-ND
LED White Lighting 1510-2200-1-ND
LED Lighting LM102A White, Neutral 4000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

LED Lighting LM102A White, Neutral 4000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2200-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2200-2-ND
LED White Lighting 1510-2200-2-ND
LED Lighting LM102A White, Neutral 4000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

LED Lighting LM102A White, Neutral 4000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239693-SCS7TT93HPL2TLS03F
Optoelectronics - LED Lighting - White 1239693-SCS7TT93HPL2TLS03F
Win Source Part Number: 1239693-SCS7TT93HPL2 TLS03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 4000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 119lm (111lm ~ 127lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2200-1,1510-220 0-2,1510-2200-6 Base Product Number: SCS7TT93

Win Source Part Number: 1239693-SCS7TT93HPL2TLS03F
Category: Optoelectronics>LED Lighting - White
Series: LM102A
Color: White, Neutral
Package: Tape & Reel
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 145°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 4000K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 119lm (111lm ~ 127lm)
Lumens/Watt @ Current - Test: 134 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2200-1,1510-2200-2,1510-2200-6
Base Product Number: SCS7TT93

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2200-1-ND 1239693-SCS7TT93HPL2TLS03F
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 0505 (1313 Metric)
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
Medium Angle TO-46 850 nm Emitter - OD-850L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details