Samsung Semiconductor Division LED White Lighting SCS7RT93HPL2RLS03F

Description
LED Lighting LM102A White, Cool 5000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)
Request a Quote Datasheet
Description
LED Lighting LM102A White, Cool 5000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2199-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2199-2-ND
LED White Lighting 1510-2199-2-ND
LED Lighting LM102A White, Cool 5000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

LED Lighting LM102A White, Cool 5000K 5-Step MacAdam Ellipse 5.9V 150mA 145° 0505 (1313 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239695-SCS7RT93HPL2RLS03F
Optoelectronics - LED Lighting - White 1239695-SCS7RT93HPL2RLS03F
Win Source Part Number: 1239695-SCS7RT93HPL2 RLS03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 5000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 119lm (111lm ~ 127lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2199-6,1510-219 9-1,1510-2199-2 Base Product Number: SCS7RT93

Win Source Part Number: 1239695-SCS7RT93HPL2RLS03F
Category: Optoelectronics>LED Lighting - White
Series: LM102A
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 145°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 5000K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 119lm (111lm ~ 127lm)
Lumens/Watt @ Current - Test: 134 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2199-6,1510-2199-1,1510-2199-2
Base Product Number: SCS7RT93

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2199-2-ND 1239695-SCS7RT93HPL2RLS03F
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 0505 (1313 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details