Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCS7QT93HPL2QKS03F

Description
Win Source Part Number: 1239670-SCS7QT93HPL2 QKS03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.52mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 5700K Flux @ 85°C, Current - Test: 119lm (111lm ~ 127lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1239670-SCS7QT93HPL2 QKS03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.52mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 5700K Flux @ 85°C, Current - Test: 119lm (111lm ~ 127lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239670-SCS7QT93HPL2QKS03F
Optoelectronics - LED Lighting - White 1239670-SCS7QT93HPL2QKS03F
Win Source Part Number: 1239670-SCS7QT93HPL2 QKS03F Category: Optoelectronics>LED Lighting - White Series: LM102A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.52mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 145° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 5700K Flux @ 85°C, Current - Test: 119lm (111lm ~ 127lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1239670-SCS7QT93HPL2QKS03F
Category: Optoelectronics>LED Lighting - White
Series: LM102A
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.020" (0.52mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 145°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 5700K
Flux @ 85°C, Current - Test: 119lm (111lm ~ 127lm)
Lumens/Watt @ Current - Test: 134 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.053" L x 0.053" W (1.34mm x 1.34mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239670-SCS7QT93HPL2QKS03F
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details