Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCP9WTJ5HEL1WUGF6E

Description
Win Source Part Number: 1240180-SCP9WTJ5HEL1 WUGF6E Category: Optoelectronics>LED Lighting - White Series: LH231B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 200lm (170lm ~ 230lm) Lumens/Watt @ Current - Test: 99 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 1111 (2828 Metric) Supplier Device Package: SMD Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP9WTJ5HEL1WUGF6E,1 510-2316-6,1510-2316 -1,1510-2316-2 Base Product Number: SCP9WTJ5 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1240180-SCP9WTJ5HEL1 WUGF6E Category: Optoelectronics>LED Lighting - White Series: LH231B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 200lm (170lm ~ 230lm) Lumens/Watt @ Current - Test: 99 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 1111 (2828 Metric) Supplier Device Package: SMD Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP9WTJ5HEL1WUGF6E,1 510-2316-6,1510-2316 -1,1510-2316-2 Base Product Number: SCP9WTJ5 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240180-SCP9WTJ5HEL1WUGF6E
Optoelectronics - LED Lighting - White 1240180-SCP9WTJ5HEL1WUGF6E
Win Source Part Number: 1240180-SCP9WTJ5HEL1 WUGF6E Category: Optoelectronics>LED Lighting - White Series: LH231B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 200lm (170lm ~ 230lm) Lumens/Watt @ Current - Test: 99 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 1111 (2828 Metric) Supplier Device Package: SMD Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP9WTJ5HEL1WUGF6E,1 510-2316-6,1510-2316 -1,1510-2316-2 Base Product Number: SCP9WTJ5 Product Status: Not For New Designs

Win Source Part Number: 1240180-SCP9WTJ5HEL1WUGF6E
Category: Optoelectronics>LED Lighting - White
Series: LH231B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 2700K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 200lm (170lm ~ 230lm)
Lumens/Watt @ Current - Test: 99 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 2°C/W
Package / Case: 1111 (2828 Metric)
Supplier Device Package: SMD
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SCP9WTJ5HEL1WUGF6E,1510-2316-6,1510-2316-1,1510-2316-2
Base Product Number: SCP9WTJ5
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240180-SCP9WTJ5HEL1WUGF6E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED with lens - SML-S13MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers