Samsung Semiconductor Division LED White Lighting SCP9WT93KEL1WUG36E

Description
LED Lighting LH151B White, Warm 2700K 5-Step MacAdam Ellipse 2.9V 120° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting LH151B White, Warm 2700K 5-Step MacAdam Ellipse 2.9V 120° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SCP9WT93KEL1WUG36ECT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH151B White, Warm 2700K 5-Step MacAdam Ellipse 2.9V 120° 0606 (1616 Metric)

LED Lighting LH151B White, Warm 2700K 5-Step MacAdam Ellipse 2.9V 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SCP9WT93KEL1WUG36ETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH151B White, Warm 2700K 5-Step MacAdam Ellipse 2.9V 120° 0606 (1616 Metric)

LED Lighting LH151B White, Warm 2700K 5-Step MacAdam Ellipse 2.9V 120° 0606 (1616 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1069608-SCP9WT93KEL1WUG36E
Optoelectronics - LED Lighting - White 1069608-SCP9WT93KEL1WUG36E
Win Source Part Number: 1069608-SCP9WT93KEL1 WUG36E Category: Optoelectronics>LED Lighting - White Series: LH151B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.018" (0.46mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 700mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V CCT (K): 2700K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm) CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: 0606 Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SCP9WT93KEL1WUG 36EDKR,1510-SCP9WT93 KEL1WUG36ECT,1510-SC P9WT93KEL1WUG36ETR

Win Source Part Number: 1069608-SCP9WT93KEL1WUG36E
Category: Optoelectronics>LED Lighting - White
Series: LH151B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 700mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
CCT (K): 2700K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 115lm (100lm ~ 130lm)
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: 0606
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SCP9WT93KEL1WUG36EDKR,1510-SCP9WT93KEL1WUG36ECT,1510-SCP9WT93KEL1WUG36ETR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-SCP9WT93KEL1WUG36ECT-ND 1069608-SCP9WT93KEL1WUG36E
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 0606 (1616 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
EXCELED™ series - SLI-343V8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers