Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP9VTF1HPLAV0G34E

Description
Win Source Part Number: 1240221-SCP9VTF1HPLA V0G34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 23lm (21lm ~ 25lm) Lumens/Watt @ Current - Test: 126 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP9VTF1HPL1V0G34E,S CP9VTF1HPL1V0G34E Base Product Number: SCP9VTF1 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1240221-SCP9VTF1HPLA V0G34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 23lm (21lm ~ 25lm) Lumens/Watt @ Current - Test: 126 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP9VTF1HPL1V0G34E,S CP9VTF1HPL1V0G34E Base Product Number: SCP9VTF1 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240221-SCP9VTF1HPLAV0G34E
Optoelectronics - LED Lighting - White 1240221-SCP9VTF1HPLAV0G34E
Win Source Part Number: 1240221-SCP9VTF1HPLA V0G34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 23lm (21lm ~ 25lm) Lumens/Watt @ Current - Test: 126 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP9VTF1HPL1V0G34E,S CP9VTF1HPL1V0G34E Base Product Number: SCP9VTF1 Product Status: Last Time Buy

Win Source Part Number: 1240221-SCP9VTF1HPLAV0G34E
Category: Optoelectronics>LED Lighting - White
Series: LH181A
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 65mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 23lm (21lm ~ 25lm)
Lumens/Watt @ Current - Test: 126 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SCP9VTF1HPL1V0G34E,SCP9VTF1HPL1V0G34E
Base Product Number: SCP9VTF1
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240221-SCP9VTF1HPLAV0G34E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ACN-CY0Z0342-030TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers