Samsung Electronics Co., Ltd. LED White Lighting SCP9VTF1HEL1VUG34E

Description
LED Lighting LH181B White, Warm 3000K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting LH181B White, Warm 3000K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SCP9VTF1HEL1VUG34E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SCP9VTF1HEL1VUG34E-ND
LED White Lighting SCP9VTF1HEL1VUG34E-ND
LED Lighting LH181B White, Warm 3000K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Warm 3000K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet
Led, Hb, White, 3000K, 130Lm, Smd; Product Range Samsung - 97AC7958 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 3000K, 130Lm, Smd; Product Range Samsung
97AC7958
Led, Hb, White, 3000K, 130Lm, Smd; Product Range Samsung 97AC7958
LED, HB, WHITE, 3000K, 130LM, SMD; Product Range:LH181B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:130lm; CCT:3000K; Forward Current If Max:1.4A; Forward Voltage @ Test:2.92V; Forward Current @ Test:350mA; RoHS Compliant: Yes

LED, HB, WHITE, 3000K, 130LM, SMD; Product Range:LH181B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:130lm; CCT:3000K; Forward Current If Max:1.4A; Forward Voltage @ Test:2.92V; Forward Current @ Test:350mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SCP9VTF1HEL1VUG34E-ND 97AC7958
Product Name LED White Lighting Led, Hb, White, 3000K, 130Lm, Smd; Product Range Samsung
LED Package: 2-SMD, No Lead
LED Type White White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2DG105S-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details