Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP9VT78HPL1VKS06E

Description
Win Source Part Number: 1239724-SCP9VT78HPL1 VKS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 41lm (35lm ~ 47lm) Lumens/Watt @ Current - Test: 94 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.045" L x 0.045" W (1.15mm x 1.15mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1239724-SCP9VT78HPL1 VKS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 41lm (35lm ~ 47lm) Lumens/Watt @ Current - Test: 94 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.045" L x 0.045" W (1.15mm x 1.15mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239724-SCP9VT78HPL1VKS06E
Optoelectronics - LED Lighting - White 1239724-SCP9VT78HPL1VKS06E
Win Source Part Number: 1239724-SCP9VT78HPL1 VKS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 41lm (35lm ~ 47lm) Lumens/Watt @ Current - Test: 94 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.045" L x 0.045" W (1.15mm x 1.15mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1239724-SCP9VT78HPL1VKS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101A
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 450mA
Viewing Angle: 150°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 150mA
CCT (K): 3000K
Flux @ 85°C, Current - Test: 41lm (35lm ~ 47lm)
Lumens/Watt @ Current - Test: 94 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.045" L x 0.045" W (1.15mm x 1.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239724-SCP9VT78HPL1VKS06E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details