Win Source Part Number: 1240214-SCP8WTF1HEL1
Category: Optoelectronics>LED Lighting - White
Series: LH181B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 1.4A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 2700K
Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm)
Lumens/Watt @ Current - Test: 143 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2°C/W
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SCP8WTF1HEL1WKK34E,1
Base Product Number: SCP8WTF1
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1240214-SCP8WTF1HEL1WKK34E |
| Product Name | Optoelectronics - LED Lighting - White |
| LED Type | White; Multi-Colored; White, Warm |