Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP8WT78HPL1WUS06E

Description
Win Source Part Number: 1239747-SCP8WT78HPL1 WUS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 2700K Flux @ 85°C, Current - Test: 53lm (47lm ~ 59lm) Lumens/Watt @ Current - Test: 122 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.045" L x 0.045" W (1.15mm x 1.15mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP8WT78 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1239747-SCP8WT78HPL1 WUS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 2700K Flux @ 85°C, Current - Test: 53lm (47lm ~ 59lm) Lumens/Watt @ Current - Test: 122 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.045" L x 0.045" W (1.15mm x 1.15mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP8WT78 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239747-SCP8WT78HPL1WUS06E
Optoelectronics - LED Lighting - White 1239747-SCP8WT78HPL1WUS06E
Win Source Part Number: 1239747-SCP8WT78HPL1 WUS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 2700K Flux @ 85°C, Current - Test: 53lm (47lm ~ 59lm) Lumens/Watt @ Current - Test: 122 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.045" L x 0.045" W (1.15mm x 1.15mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP8WT78 Product Status: Last Time Buy

Win Source Part Number: 1239747-SCP8WT78HPL1WUS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101A
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 450mA
Viewing Angle: 150°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 150mA
CCT (K): 2700K
Flux @ 85°C, Current - Test: 53lm (47lm ~ 59lm)
Lumens/Watt @ Current - Test: 122 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.045" L x 0.045" W (1.15mm x 1.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SCP8WT78
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239747-SCP8WT78HPL1WUS06E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED with lens - SMLS14EET - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details