Samsung Semiconductor Division LED White Lighting SCP8VTJ5HEL1VLNF6E

Description
LED Lighting LH231B White, Warm 3000K 5-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)
Request a Quote Datasheet
Description
LED Lighting LH231B White, Warm 3000K 5-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SCP8VTJ5HEL1VLNF6ETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH231B White, Warm 3000K 5-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)

LED Lighting LH231B White, Warm 3000K 5-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SCP8VTJ5HEL1VLNF6ETR-ND
Product Name LED White Lighting
LED Package: 1111 (2828 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Visible Emitter - MTE340H41-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Metal Can
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - SLA580BCT3F - 794512-SLA580BCT3F - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 10 degrees
View Details
3 suppliers