Samsung Electronics Co., Ltd. LED White Lighting SCP8VTF1HEL1VUK34E

Description
LED Lighting LH181B White, Warm 3000K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting LH181B White, Warm 3000K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SCP8VTF1HEL1VUK34E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SCP8VTF1HEL1VUK34E-ND
LED White Lighting SCP8VTF1HEL1VUK34E-ND
LED Lighting LH181B White, Warm 3000K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Warm 3000K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240192-SCP8VTF1HEL1VUK34E
Optoelectronics - LED Lighting - White 1240192-SCP8VTF1HEL1VUK34E
Win Source Part Number: 1240192-SCP8VTF1HEL1 VUK34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.019" (0.48mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP8VTF1 Product Status: Obsolete

Win Source Part Number: 1240192-SCP8VTF1HEL1VUK34E
Category: Optoelectronics>LED Lighting - White
Series: LH181B
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 14,000
Mounting: SMD (SMT)
Current - Max: 1.4A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 3000K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm)
Lumens/Watt @ Current - Test: 143 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2°C/W
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SCP8VTF1
Product Status: Obsolete

Buy Now Datasheet
Led, Hb, White, 3000K, 160Lm, Smd; Product Range Samsung - 97AC7954 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 3000K, 160Lm, Smd; Product Range Samsung
97AC7954
Led, Hb, White, 3000K, 160Lm, Smd; Product Range Samsung 97AC7954
LED, HB, WHITE, 3000K, 160LM, SMD; Product Range:LH181B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:160lm; CCT:3000K; Forward Current If Max:1.4A; Forward Voltage @ Test:2.92V; Forward Current @ Test:350mA; RoHS Compliant: Yes

LED, HB, WHITE, 3000K, 160LM, SMD; Product Range:LH181B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:160lm; CCT:3000K; Forward Current If Max:1.4A; Forward Voltage @ Test:2.92V; Forward Current @ Test:350mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SCP8VTF1HEL1VUK34E-ND 1240192-SCP8VTF1HEL1VUK34E 97AC7954
Product Name LED White Lighting Optoelectronics - LED Lighting - White Led, Hb, White, 3000K, 160Lm, Smd; Product Range Samsung
LED Package: 2-SMD, No Lead
LED Type White White; Multi-Colored; White, Warm White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA3528QBS/D09CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
2 suppliers